ECO Light LED MR16 LED Bulbs 7W E27 Base - Warm White LB-SC-E27-7W-WW

Description
This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. With a maximum output of 7W the LED lighting produced is equivalent to that of a 40W incandescent or halogen bulb. It is a great low cost/low power light solution for indoor down-light, task light, and track lighting needs. E26/27 universal base, low heat, No UV, No IR. CE, ROHS Certified, UL pending
Datasheet
Description
This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. With a maximum output of 7W the LED lighting produced is equivalent to that of a 40W incandescent or halogen bulb. It is a great low cost/low power light solution for indoor down-light, task light, and track lighting needs. E26/27 universal base, low heat, No UV, No IR. CE, ROHS Certified, UL pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MR16 LED Bulbs 7W E27 Base - Warm White - LB-SC-E27-7W-WW - ECO Light LED
Sparks, NV, USA
MR16 LED Bulbs 7W E27 Base - Warm White
LB-SC-E27-7W-WW
MR16 LED Bulbs 7W E27 Base - Warm White LB-SC-E27-7W-WW
This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. With a maximum output of 7W the LED lighting produced is equivalent to that of a 40W incandescent or halogen bulb. It is a great low cost/low power light solution for indoor down-light, task light, and track lighting needs. E26/27 universal base, low heat, No UV, No IR. CE, ROHS Certified, UL pending

This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. With a maximum output of 7W the LED lighting produced is equivalent to that of a 40W incandescent or halogen bulb. It is a great low cost/low power light solution for indoor down-light, task light, and track lighting needs. E26/27 universal base, low heat, No UV, No IR. CE, ROHS Certified, UL pending

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category LED Lamps
Product Number LB-SC-E27-7W-WW
Product Name MR16 LED Bulbs 7W E27 Base - Warm White
Base Type E26/27 for MR16 type bulbs
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers