ECO Light LED MR16 LED Bulbs 7W E27 Base - White LB-SC-E27-7W-W

Description
This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. With a maximum output of 7W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low cost/low power light solution for indoor down-light, task light, and track lighting needs. E26/27 universal base, low heat, No UV, No IR. CE, ROHS Certified, UL pending
Datasheet
Description
This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. With a maximum output of 7W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low cost/low power light solution for indoor down-light, task light, and track lighting needs. E26/27 universal base, low heat, No UV, No IR. CE, ROHS Certified, UL pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MR16 LED Bulbs 7W E27 Base - White - LB-SC-E27-7W-W - ECO Light LED
Sparks, NV, USA
MR16 LED Bulbs 7W E27 Base - White
LB-SC-E27-7W-W
MR16 LED Bulbs 7W E27 Base - White LB-SC-E27-7W-W
This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. With a maximum output of 7W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low cost/low power light solution for indoor down-light, task light, and track lighting needs. E26/27 universal base, low heat, No UV, No IR. CE, ROHS Certified, UL pending

This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. With a maximum output of 7W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low cost/low power light solution for indoor down-light, task light, and track lighting needs. E26/27 universal base, low heat, No UV, No IR. CE, ROHS Certified, UL pending

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category LED Lamps
Product Number LB-SC-E27-7W-W
Product Name MR16 LED Bulbs 7W E27 Base - White
Base Type E26/27 for MR16 type bulbs
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 205957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 1.77 inch (45 mm)
View Details
PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details