ECO Light LED Datasheets for Lighting Controls
Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems.
Lighting Controls: Learn more
| Product Name | Notes |
|---|---|
| 5 channel LED Controller for 5 Color LED Ribbon, 12-24VDC NEW! This product is a 5 channel RGB plus White and Warm White LED Controller. Made specifically for use with... | |
| 5 channel LED Signal Amplifier for 5 Chip LED Ribbon, 12-24VDC NEW! This product is a 5 channel LED Signal Amplifier made specifically for use with our Ribbon Star Trillion... | |
| A four channel LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights, plus an additional single color... | |
| A four channel RGBW LED Controller with three button RF remote that can be used to control your RGB LED modules, RGB LED Ribbon or RGB LED Lights, plus an... | |
| A RGB LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller... | |
| A single channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and... | |
| A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by... | |
| A small sized water-resistant DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then... | |
| A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and... | |
| An amazing RGB LED Controller that is programmable. Easily program 20 scenes (colors or black) with this controller, choose each shade of Red, Green or Blue (256 shade levels each... | |
| An RGB LED Controller with 4 button RF Remote is a simple to use RGB controller. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB... | |
| ARE SOLD SEPARATELY* This new RGB Controller is a one of a kind product which gives the user the ability to wirelessly control multiple lighting locations from a single master... | |
| If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch sensor PWM LED Dimmer fits any standard 1 gang electrical wall... | |
| LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch... | |
| LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12VDC touch... | |
| PX24600 Single Channel DMX Driver / 0-10V Dimmer, 12-24VDC 6A The PX24600 is a single channel dimmer that can be controlled by a 12-24VDC DMX control system or can be... | |
| RGB LED Controller, RF Color Wheel Remote, Waterproof - 12-24VDC NEW! This IP65 water-resistant RGB Controller with RF color wheel remote is specially paired by the user to its controllers... | |
| RGB LED Signal Repeater / Amplifier, Water-resistant - 12VDC 4A A waterproof RGB LED Signal Repeater / amplifier that can be used to add more RGB LED modules, RGB LED... | |
| STICK2 Glass Touch DMX Control Panel with PC Software and Power Adapter NEW! This sleek and slim designed Stand Alone DMX Controller comes with PC Software that allows you to... | |
| The most popular DMX Driver style PX24500, which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to DMX512 or DMX1990 Lighting... | |
| The PX403 4 channel DMX driver allows you to connect four channels of LED Lighting to DMX512 or DMX1990 Lighting controllers. Use this product to connect your common anode RGB... | |
| The Ribbon Star Extreme RGB LED Controller is made specifically for our Ribbon Star Extreme RGB Outdoor LED Strip Light. With a 5 wire setup, 2 positives and 3 negatives,... | |
| The Ribbon Star Extreme RGB Signal Amplifier is made specifically for use with our Ribbon Star Extreme RGB Outdoor LED Strip Light. If you are installing large amounts of Extreme... | |
| The S.T.I.C.K. (Sunlite Touch-Sensitive Intelligent Control Keypad) is our Top-of-the-Line DMX controller solution. The unit faceplate is mounted to the wall and is compatible with most standard US and European... | |
| These 2.4 GHz Wireless DMX Transceivers allow you to broadcast a DMX512 signal up to 700 ft. (unobstructed) to a single or multiple receivers. Each Transceiver has the ability to... | |
| These 900 MHz Wireless DMX Transceivers allow you to broadcast a DMX512 signal up to 225 ft. (unobstructed) to a single or multiple receivers. Each Transceiver has the ability to... | |
| This cool new product is a 12VDC RGB LED Controller that has the ability to control your RGB LED lights by music or sound. Including the 2 different audio features... | |
| This cool RGB LED Controller can control your RGB LED lights by music or sound. The LED lights will change with sound. It also comes with a 4 button RF... | |
| This DMX Control system comes with 4 different PC Software programs to help you build DMX scenes and control your RGB LED Lights using DMX Drivers and 512 DMX Channels. | |
| This DMX Control system comes with 4 different PC Software programs to help you build DMX scenes and control your RGB LED Lights using DMX Drivers and 60 DMX Channels. | |
| This DMX Driver is only meant for use with our Colormaker DMX Control System, (seen below) which allows you to have full power over the lighting effects of your RGB... | |
| This DMX Editor has a sole purpose of changing the DMX addresses of our Basic DMX Driver. Very easy to use and comes with its own power adapter and DMX... | |
| This DMX512 driver allows for 24 Channels of LED lights to be controlled via a DMX controller by accepting both DC supply voltage and your DMX controller signal and distributing... | |
| This DMX512 driver allows for LED lights to be controlled via a DMX controller by accepting both DC supply voltage and your DMX controller signal and distributing it to attached... | |
| This IP65 water-resistant RGB Controller with RF remote is suitable for all 4-pin common anode 12 or 24VDC Constant Voltage LED products. 6A per channel for a maximum load of... | |
| This LED Light Dimmer uses a mated RF remote control to dim your LED lighting products or turn them off and on. It requires 12VDC constant voltage input to operate,... | |
| This LED Light Dimmer uses a unique touch sensor to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the... | |
| This LED Light switch is a great motion sensor on/off switch for use in cabinets, closets, drawers, cupboards, tool boxes, or any application where a light would be needed once... | |
| This LED Light switch is truly a unique product, using a motion sensor to turn on and off your 12VDC LED lights. No more fumbling around in the dark for... | |
| This one of a kind PWM Dimmer uses a touch sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the touch of a hand. | |
| This one of a kind PWM Dimmer uses an IR sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the wave of a hand. | |
| This Pro RGB LED Controller with 21 button IR Remote has many functions for your RGB lighting control. On the top of the controller is a 16 button control pad... | |
| This product is a one of a kind DMX driver that is capable of hooking up common anode RGB lights as well as an additional set of single channel common... | |
| This Raw format One Channel LED Light Dimmer uses a simple slide control to dim your LED lighting products, can handle 1 channel (color) up to 4A or 48W of... | |
| This raw LED Dimmer Control is used to dim LED lights. This controller has 3 slide style controls (one for each color) to dim your RBG LEDs or 3 sets... | |
| This RGB Controller with 44 Button Infrared Remote is a unique RGB LED controller for use with all 12VDC LED Products offered by ECO Light LED. The Controller comes with... | |
| This RGB LED Controller is loaded with features and comes with an 8 button RF Remote. It can be used to control color effects for RGB LED ribbon, RGB LED... | |
| This RGB LED Signal Amplifier is used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the... | |
| This RGB Signal Amplifier is only meant for use with our Colormaker Control System (seen below) which allows you to apply the same control effects and add additional power supplies... | |
| This simple LED Light Dimmer uses a knob to dim your LED lighting products. It requires 12-24VDC input to operate, can handle 1 channel up to 8A or 96W of... | |
| This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant... | |
| This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power... | |
| This unique and professional quality RGB LED Light dimming system and color control can be used to dim RGB LED Ribbon Strips, RGB Modules and any 12VDC thru 32VDC common... | |
| This unique DMX Driver can be used with DMX 512 systems or it can be used as a RGB LED Controller with IR Remote Control. Thru the use of PWM... | |
| This unique professional quality dimming system can dim LED lighting systems in 5 zones or areas. The RF remote control has 5 selectable channels, each channel can be connected to... |