ECO Light LED Bright Star 20" x 2" White LED Wall Washer - 18W 24VDC WW-SC-WALL-20

Description
This White LED Wall Washer is a 20" X 2" linear type light with 18W 24VDC rated power use. It has 18 white - 1 watt LEDs to produce bright and vivid lighting on walls, buildings, ceiling and signs. This light fixture can project light up to 45 feet. This light is encased in an IP65 water-resistant aluminum housing. Tempered glass and stainless fasteners give this light long lasting outdoor use. This light can be dimmed by any 24VDC Constant Voltage PWM Dimmer. We recommend no more than six 18 watt wall washers connected in a series. Attached male and female waterproof connection lead wires included. For easy connection of wall washers, power supplies and dimmers, use the many waterproof connectors wire options. UV proof, Non-submersible
Datasheet
Description
This White LED Wall Washer is a 20" X 2" linear type light with 18W 24VDC rated power use. It has 18 white - 1 watt LEDs to produce bright and vivid lighting on walls, buildings, ceiling and signs. This light fixture can project light up to 45 feet. This light is encased in an IP65 water-resistant aluminum housing. Tempered glass and stainless fasteners give this light long lasting outdoor use. This light can be dimmed by any 24VDC Constant Voltage PWM Dimmer. We recommend no more than six 18 watt wall washers connected in a series. Attached male and female waterproof connection lead wires included. For easy connection of wall washers, power supplies and dimmers, use the many waterproof connectors wire options. UV proof, Non-submersible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bright Star 20
Sparks, NV, USA
Bright Star 20" x 2" White LED Wall Washer - 18W 24VDC
WW-SC-WALL-20
Bright Star 20" x 2" White LED Wall Washer - 18W 24VDC WW-SC-WALL-20
This White LED Wall Washer is a 20" X 2" linear type light with 18W 24VDC rated power use. It has 18 white - 1 watt LEDs to produce bright and vivid lighting on walls, buildings, ceiling and signs. This light fixture can project light up to 45 feet. This light is encased in an IP65 water-resistant aluminum housing. Tempered glass and stainless fasteners give this light long lasting outdoor use. This light can be dimmed by any 24VDC Constant Voltage PWM Dimmer. We recommend no more than six 18 watt wall washers connected in a series. Attached male and female waterproof connection lead wires included. For easy connection of wall washers, power supplies and dimmers, use the many waterproof connectors wire options. UV proof, Non-submersible

This White LED Wall Washer is a 20" X 2" linear type light with 18W 24VDC rated power use. It has 18 white - 1 watt LEDs to produce bright and vivid lighting on walls, buildings, ceiling and signs. This light fixture can project light up to 45 feet. This light is encased in an IP65 water-resistant aluminum housing. Tempered glass and stainless fasteners give this light long lasting outdoor use. This light can be dimmed by any 24VDC Constant Voltage PWM Dimmer. We recommend no more than six 18 watt wall washers connected in a series. Attached male and female waterproof connection lead wires included. For easy connection of wall washers, power supplies and dimmers, use the many waterproof connectors wire options. UV proof, Non-submersible

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category LED Lamps
Product Number WW-SC-WALL-20
Product Name Bright Star 20" x 2" White LED Wall Washer - 18W 24VDC
Lamp Power 18 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details