ECO Light LED Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 100W, 12VDC LED transformer / power supply, 100 - 240AC input and 12VDC thru two output terminals. For dry locations only. Has screw down style connections. It can be used... | |
| 100W, 24VDC LED transformer / power supply, 100 - 240AC input and 24VDC output thru outputs terminals. For dry locations only. Has screw down style connections. It can be used... | |
| 150W, 12VDC LED Power Supply / Transformer, 100 - 240AC input and 12VDC thru two output terminals, for dry locations only. Has screw down style connections. It can be used... | |
| 150W, 24VDC LED Power Supply / Transformer, 100 - 240AC input and 24VDC thru two output terminals. For dry locations only. Has screw down style connections. It can be used... | |
| 360W, 24VDC LED Power Supply / Transformer, 100 - 240AC input and 24VDC output through three terminals. For dry locations only. Has screw down style connections. Comes with plastic covering... | |
| 60W, 12VDC LED transformer / power supply, 100 - 240AC input, with single output 12VDC. For dry locations only. Has screw down style connections. It can be used to connect... | |
| 60W, 24VDC LED transformer / power supply, 100 - 240AC input, with single output 24VDC. For dry locations only. Has screw down style connections. It can be used to connect... | |
| A 12 watt Constant Voltage LED Driver which is suitable for dry locations and is capable of supplying power to 11 watts of 12VDC Constant Voltage LED lighting product. It... | |
| A three prong Wall plug-in style, 60 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 24VDC Constant Voltage LED... | |
| A three prong Wall plug-in style, 60 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 54 - 1 watt... | |
| A Wall plug-in style, 12 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 11 - 1 watt led modules. | |
| A Wall plug-in style, 24 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 22 - 1 watt led modules... | |
| A Wall plug-in style, 36 watt Constant Voltage LED Power transformer which is suitable for dry locations and is capable of supplying power to 32 - 1 watt led modules... | |
| A Wall plugin style, 24 watt 24VDC Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 22 - 1 watt led... | |
| A Waterproof 150W, 24VDC LED transformer / power supply recommended for use with our Wallwasher products. 90 - 130VAC, 24VDC output. For wet or damp locations. Has four DC output... | |
| A Waterproof 60W, 24VDC LED transformer / power supply recommended for use with our Wallwasher products. 90 - 130VAC, 24VDC output. For wet or damp locations. Has two DC output... | |
| Foster LED Power Supply Dimmable by Magnetic Low Voltage Dimmer 12V/24V 60W NEW! If you have you been looking for a way to dim your LED Lights from a wall... | |
| This 20 watt Constant Voltage LED Power Supply by LinkCom is suitable for wet or dry locations and is capable of supplying power to 18 - 1 watt led modules. | |
| This 40 watt Constant Voltage LED Power Supplies by LinkCom is suitable for wet or dry locations and is capable of supplying power to 36 - 1 watt led modules. | |
| This 60 watt Constant Voltage LED Power Supply by LinkCom is suitable for wet or dry locations and is capable of supplying power to 54 - 1 watt led modules. | |
| This top quality Optotronic 25 watt LED Power Supply by Osram Sylvania is suitable for dry locations and is capable of supplying power up to Sixty 0.4 watt Osram led... | |
| This top quality Optotronic 50 watt LED Power Supply by Osram Sylvania is suitable for wet or dry locations and is capable of supplying power up to 120 - 0.4... | |
| Waterproof 100W, 12VDC LED transformer with Power Factor Correction (PFC), 100 - 277VAC input, with 12VDC output. For wet or damp locations. Has input and output connections with lead wires. | |
| Waterproof 150W, 12VDC LED transformer / power supply, 90 - 120VAC input, with 12VDC output. For wet or damp locations. Has two output connections with lead wires. It can be... | |
| Waterproof 150W, 24VDC LED transformer with Power Factor Correction (PFC), 100 - 277VAC input, with 24VDC output. For wet or damp locations. Has input and output connections with lead wires. |