This is a great new Underwater RGB LED Light Fixture that can be used in a number of outdoor and underwater lighting applications including pool lighting, fountain lighting, waterfall lighting, spring lighting, landscape lighting, or any application that requires a waterproof, submersible and durable RGB LED Light. 6 Edison 3w RGB LEDs produce vivid and bright color changing light up to 160ft. With a die-cast steel housing and 4mm tempered glass cover this product is durable enough to withstand any outdoor application. The 50,000 lifetime hours and low voltage power consumption make this product a must have for any outdoor lighting project. See more
Click For Product Data Sheet
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | OL-SC-RGB1 |
| Product Name | Underwater RGB LED Light Fixture - 18W 24VDC |
| Lamp Power | 18 watts |