RGB LED Globe Bulb MR16 with screw down 4 wire connect 5W NEW!
Add some flare to your home, business, or any indoor lighting project with this RGB LED Globe Bulb. It has a projected life span of 30,000 hours and is designed to plug directly into any suitable 12VDC RGB lighting controller or pre-existing 12VDC RGB system. What is unique about this product is that in can be incorporated with other types of 12VDC RGB LED product such as RGB LED Strip Lights and RGB LED Modules. These truly are a unique RGB LED bulb due to the fact that they plug directly into any 12VDC constant voltage RGB Controller and can be daisy chained to incorporate an unlimited amount of bulbs or any other 12VDC RGB LED product from a single RGB LED Controller. Low heat, No UV, No IR. CE, ROHS Certified
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LB-AT-RGB2 |
| Product Name | RGB LED Globe Bulb MR16 with screw down 4 wire connect .. |
| Base Type | 4 Wire Terminal Base |