6" Round LED Downlight Daylight White 10W with Driver & E27 Base
This 6" Round LED Downlight is an exceptionally high performance LED lamp built to last for over 40,000 hours. This fixture can be mounted in any circular can fixture with a 6.0"-7.5" Diameter and an E27 Screw Mount. This downlight really makes for an easy LED can fixture retrofit. This 10W light is so bright that it can easily replace a 100W incandescent bulb, saving you money while being earth friendly. The E27 screw on connector makes it simple to install to any 100-240VAC E27 base power source. The frosted cover makes for a sleek look when the lights are both on and off. If you are planning on a home or business LED retrofit this is a perfect product for you. Emits no UV or IR, RoHS and CE approved
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LD-SC-6R2-DW |
| Product Name | 6" Round LED Downlight Daylight White 10W with Driver &.. |
| Lamp Power | 10 watts |