With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1W G4 Wafer type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type makes for easy installation, and the lack of any hazardous production materials makes it a safe, eco-friendly lighting solution
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LB-SC-G4W-WW |
| Product Name | G4 Wafer type LED Bulb 1W - Warm White |
| Lamp Power | 1 watts |