This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and materials. Proprietary driving circuit enables it to replace traditional incandescent / halogen lamp, up to 50 watts, directly without additional modification or transformer. Low heat, No UV, No IR, CE RoHS approved. This product is not dimmable, and should not be installed in fixtures with internal control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LB-SC-MR16-1S-W |
| Product Name | MR16 LED Bulb 4.5W 45 Deg Silver - White |
| Base Type | MR16, GU5.3 |