This PAR20 LED Bulb has a projected life span of over 20,000 hours and is designed to plug directly into 110-220VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. At 15¢ per kWh the cost to power this 5W LED bulb would be $15.00 for its projected lifetime, compared to $120.00 spent to power a 40W incandescent, neon, or halogen bulb for 20,000 hours. LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low cost/low power Eco-friendly light solution for indoor down-light, task light, and track lighting needs. E26 / E27 universal base, low heat, No UV, No IR. UL Certified
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LB-GL-P20-G-WW |
| Product Name | PAR20 LED Bulbs Globe, 5W - Warm White |
| Base Type | E26 / E27 |