ECO Light LED G4 Barrel type LED Bulb 1.6W - White LB-SC-G4B-W

Description
With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1.6W G4 Barrel type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type makes for easy installation, and the lack of any hazardous production materials makes it a safe, eco-friendly lighting solution
Description
With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1.6W G4 Barrel type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type makes for easy installation, and the lack of any hazardous production materials makes it a safe, eco-friendly lighting solution

Suppliers

Company
Product
Description
Supplier Links
G4 Barrel type LED Bulb 1.6W - White - LB-SC-G4B-W - ECO Light LED
Sparks, NV, USA
G4 Barrel type LED Bulb 1.6W - White
LB-SC-G4B-W
G4 Barrel type LED Bulb 1.6W - White LB-SC-G4B-W
With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1.6W G4 Barrel type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type makes for easy installation, and the lack of any hazardous production materials makes it a safe, eco-friendly lighting solution

With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1.6W G4 Barrel type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type makes for easy installation, and the lack of any hazardous production materials makes it a safe, eco-friendly lighting solution

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category LED Lamps
Product Number LB-SC-G4B-W
Product Name G4 Barrel type LED Bulb 1.6W - White
Lamp Power 1.6 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers