ECO Light LED PAR30 LED Bulbs 120 Degree, 11W - White LB-GL-P30-120-W

Description
This 120° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 11W LED bulb for its projected lifetime would be $57.75, compared to $315.00 spent to power a 60W incandescent, fluorescent or halogen bulb for 35,000 hours. See more NOTE
Datasheet
Description
This 120° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 11W LED bulb for its projected lifetime would be $57.75, compared to $315.00 spent to power a 60W incandescent, fluorescent or halogen bulb for 35,000 hours. See more NOTE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAR30 LED Bulbs 120 Degree, 11W - White - LB-GL-P30-120-W - ECO Light LED
Sparks, NV, USA
PAR30 LED Bulbs 120 Degree, 11W - White
LB-GL-P30-120-W
PAR30 LED Bulbs 120 Degree, 11W - White LB-GL-P30-120-W
This 120° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 11W LED bulb for its projected lifetime would be $57.75, compared to $315.00 spent to power a 60W incandescent, fluorescent or halogen bulb for 35,000 hours. See more NOTE

This 120° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 11W LED bulb for its projected lifetime would be $57.75, compared to $315.00 spent to power a 60W incandescent, fluorescent or halogen bulb for 35,000 hours. See more
NOTE

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category LED Lamps
Product Number LB-GL-P30-120-W
Product Name PAR30 LED Bulbs 120 Degree, 11W - White
Base Type E26 / E27
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details