This E27 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and screws directly into any 100-240VAC E26/E27 outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and materials. Proprietary driving circuit enables it to replace traditional incandescent / halogen lamp, up to 50 watts, directly without additional modification or transformer. Low heat, No UV, No IR, CE RoHS approved. This product is not dimmable, and should not be installed in fixtures with internal control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LB-SC-E27-1S-WW |
| Product Name | E27 LED Bulb 5W 45 Deg Silver - Warm White |
| Base Type | E26/E27 |