This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED bulb for its projected lifetime would be $89.25, compared to $393.75 spent to power a 75W incandescent, fluorescent or halogen bulb for 35,000 hours. Saving you $304.50 in energy cost alone. See more
NOTE
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LB-GL-P38-120-W |
| Product Name | PAR38 LED Bulbs 120 Degree, 17W - White |
| Base Type | E26 / E27 |