Clock oscillator with a frequency of 16.0 MHz, operating from a +3.3 V DC supply with a tolerance of ±5% and a supply voltage range of +1.8 V to +3.6 V. Frequency stability is ±50 ppm over the operating temperature range of -40 °C to +85 °C. Output is HCMOS tri-state with a maximum load of 15 pF, rise and fall times of 10 ns, and output levels of 10% VDD for low and 90% VDD for high. Supply current is 2.0 mA typical and 5.0 mA maximum, with standby current of 50 μA when the tri-state control is low. Jitter is 5 ps deterministic, 7 ps random, and 40 ps peak-to-peak. Start-up time is 10 ms maximum. SMD package with pin connections for tri-state control, ground, output, and VDD. Reel contains 1000 pieces.
16.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm,-40°C to +85°C
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1601-12.95544 |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Frequency | 16 MHz |
| Frequency Stability | 50 ppm |