The 12.94102 is a 4.91520 MHz SMD clock oscillator with a tristate output, operating at +3.3V ±10% and rated for temperatures from -40°C to +85°C. It has a frequency stability of ±100 ppm over this range, a maximum supply current of 6.0 mA, and drives a 30 pF load. The output has a rise and fall time of 6 ns maximum, with logic levels defined as 0.4V max for low and VDD - 0.5V min for high. Start-up time is 10 ms maximum, with a disable delay of 50 µs and enable delay of 4 ms. Phase jitter is specified as 7 ps random and 40 ps peak-to-peak between 12 kHz and 20 MHz. The device is packaged in a standard SMD format with pins for ground, output, VDD, and tristate control, and is supplied on 178 mm reels of 1000 pieces.
4.91520 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 50pF, -40°C to +85°C
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1601-12.94102 |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Frequency | 4.92 MHz |
| Frequency Stability | 100 ppm |