4.0 MHz SMD crystal oscillator with tristate output, operating from +3.3V ±10%, rated for -40°C to +85°C with frequency stability of ±100 ppm. Package has four pins with 30 pF output load, 4.0 mA typical supply current, rise and fall times of 6 ns maximum, and start-up time of 10 ms maximum. Dimensions and reflow soldering conditions are specified but not quantified in the provided data.
4.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1601-12.94394 |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Frequency | 4 MHz |
| Frequency Stability | 100 ppm |