10.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-50ppm, 30pF, -40°C bis +85°C
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1601-12.94583 |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Frequency | 10 MHz |
| Frequency Stability | 50 ppm |