Geyer Electronic e.K. Oscillators 12.94474

Description
27.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C
Request a Quote Datasheet
Description
27.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators 1601-12.94474
27.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C

27.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Oscillators
Product Number 1601-12.94474
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 27 MHz
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA135M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Programmable Timers and Oscillators - CY2XF23LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers