The 12.95047 is a surface-mount clock oscillator operating at 26.0 MHz with a +3.3 V supply and a voltage range of +1.8 V to +3.6 V. It maintains ±50 ppm frequency stability over the operating temperature range of -20 °C to +70 °C. The output is HCMOS with a maximum load of 15 pF, rise and fall times of 5 ns, and output levels of at least 90 % VDD for logic high and no more than 10 % VDD for logic low. A tristate control pin enables output disable with a 200 ns delay and 10 ms re-enable time; standby current is maximum 10 μA when the control pin is low. Start-up time is 10 ms. Jitter is specified as peak-to-peak up to 40 ps. The package is SMD with four pins: control, GND, output, and VDD. Storage temperature ranges from -50 °C to +125 °C.
26.0 MHz, SMD KXO-V96, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -20°C to +70°C
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1601-12.95047 |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Frequency | 26 MHz |
| Frequency Stability | 50 ppm |