50.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1601-12.95581 |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |