Geyer Electronic e.K. Oscillators 12.95542

Description
12.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C
Request a Quote Datasheet
Description
12.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators 1601-12.95542
12.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C

12.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Oscillators
Product Number 1601-12.95542
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 12 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 500SAAD-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details