Clock oscillator for SMD applications, operating at 100.0 MHz with a supply voltage of +3.3 V ±5 %, packaged in a surface-mount case. Frequency stability is ±50 ppm over the operating temperature range of -40 °C to +85 °C. Output is HCMOS-compatible with a maximum load of 15 pF, rise and fall times of 5 ns, and output levels of 10 % and 90 % of VDD. Standby current is 10 μA when pin #1 is low, with start-up and enable delays of 10 ms and disable delay of 200 ns. Supply voltage range is 1.8 V to 3.6 V, supply current is 14 mA typical and 25 mA maximum, jitter is 7 ps random and 5 ps deterministic, with peak-to-peak jitter of 40 ps. Pin configuration: pin 1 for stand-by control, pin 2 GND, pin 3 output, pin 4 VDD.
100.00 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1601-12.95081 |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |