Qorvo GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module TQC9112

Description
Qorvo's TQC9112 is a fully matched Single Pole, Twelve Throw (SP12T) Antenna Switch Module with a General Parallel Interface Output (GPIO) that performs the function of GSM harmonic filtering and 3G/4G band switching. Using state of the art switching technology, the TQC9112 provides low insertion loss, high linearity and allows a flexible single phone board layout to support up to 10 bands of WCDMA/LTE operation. The TQC9112 also exhibits an excellent triple beat ratio and 2nd/3rd order inter-modulation distortion performance. Additionally, the small 2.5mm x 3.2mm package requires minimum board space and allows for high levels of device integration. The TQC9112 is designed using SOI technology with CuFlip™ assembly offering state of the art reliability, temperature stability and ruggedness.
Request a Quote Datasheet
Description
Qorvo's TQC9112 is a fully matched Single Pole, Twelve Throw (SP12T) Antenna Switch Module with a General Parallel Interface Output (GPIO) that performs the function of GSM harmonic filtering and 3G/4G band switching. Using state of the art switching technology, the TQC9112 provides low insertion loss, high linearity and allows a flexible single phone board layout to support up to 10 bands of WCDMA/LTE operation. The TQC9112 also exhibits an excellent triple beat ratio and 2nd/3rd order inter-modulation distortion performance. Additionally, the small 2.5mm x 3.2mm package requires minimum board space and allows for high levels of device integration. The TQC9112 is designed using SOI technology with CuFlip™ assembly offering state of the art reliability, temperature stability and ruggedness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Greensboro, NC, United States
GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module
TQC9112
GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module TQC9112
Qorvo's TQC9112 is a fully matched Single Pole, Twelve Throw (SP12T) Antenna Switch Module with a General Parallel Interface Output (GPIO) that performs the function of GSM harmonic filtering and 3G/4G band switching. Using state of the art switching technology, the TQC9112 provides low insertion loss, high linearity and allows a flexible single phone board layout to support up to 10 bands of WCDMA/LTE operation. The TQC9112 also exhibits an excellent triple beat ratio and 2nd/3rd order inter-modulation distortion performance. Additionally, the small 2.5mm x 3.2mm package requires minimum board space and allows for high levels of device integration. The TQC9112 is designed using SOI technology with CuFlip™ assembly offering state of the art reliability, temperature stability and ruggedness.

Qorvo's TQC9112 is a fully matched Single Pole, Twelve Throw (SP12T) Antenna Switch Module with a General Parallel Interface Output (GPIO) that performs the function of GSM harmonic filtering and 3G/4G band switching. Using state of the art switching technology, the TQC9112 provides low insertion loss, high linearity and allows a flexible single phone board layout to support up to 10 bands of WCDMA/LTE operation. The TQC9112 also exhibits an excellent triple beat ratio and 2nd/3rd order inter-modulation distortion performance. Additionally, the small 2.5mm x 3.2mm package requires minimum board space and allows for high levels of device integration. The TQC9112 is designed using SOI technology with CuFlip™ assembly offering state of the art reliability, temperature stability and ruggedness.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number TQC9112
Product Name GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch - TGS2353-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details