Built-in thermoelectric cooler ensures long exposure time and stable operation.
The NMOS linear image sensor is a self-scanning photodiode array designed specifically as a detector for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, operates at low power consumption and is easy to handle. The photodiode has a large active area, high UV sensitivity yet very low noise. The built-in thermoelectric cooler (air cooled) allows a long exposure time achieving a high S/N even at low light levels. The cap uses a sapphire glass window hermetically welded for high reliability.
Features
- Wide active area
- High UV sensitivity with good stability
- Low dark current and high saturation charge allow a long integration time and a wide dynamic range at room temperature
- Excellent output linearity and sensitivity spatial uniformity
- Start pulse and clock pulses are CMOS logic compatible
- Built-in air-cooled thermoelectric cooler (setting temperature: 0 ℃)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | S5930-512S |
| Product Name | Line sensors, For spectrophotometry |
| Applications | Industrial |