Walter Surface Technologies Surface Finishing and Blending Discs ENDURO-FLEX 2-in-1™

Description
ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job. Features Consistent finish without smearing Fast removal, fine finish Made from coated abrasive cloth and BLENDEX flaps One step finishing solution to reduce cost Will not contaminate stainless steel Applications Finishing Light weld removal Outside corners, edges for small deburring
Description
ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job. Features Consistent finish without smearing Fast removal, fine finish Made from coated abrasive cloth and BLENDEX flaps One step finishing solution to reduce cost Will not contaminate stainless steel Applications Finishing Light weld removal Outside corners, edges for small deburring

Suppliers

Company
Product
Description
Supplier Links
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Windsor, CT, USA
Surface Finishing and Blending Discs
ENDURO-FLEX 2-in-1™
Surface Finishing and Blending Discs ENDURO-FLEX 2-in-1™
ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job. Features Consistent finish without smearing Fast removal, fine finish Made from coated abrasive cloth and BLENDEX flaps One step finishing solution to reduce cost Will not contaminate stainless steel Applications Finishing Light weld removal Outside corners, edges for small deburring

ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job.

Features

  • Consistent finish without smearing
  • Fast removal, fine finish
  • Made from coated abrasive cloth and BLENDEX flaps
  • One step finishing solution to reduce cost
  • Will not contaminate stainless steel

Applications

  • Finishing
  • Light weld removal
  • Outside corners, edges for small deburring
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Abrasive Discs
Product Number ENDURO-FLEX 2-in-1™
Product Name Surface Finishing and Blending Discs
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Bobs - 2403760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 0.47 inch (12 mm)
View Details
Norton AO Coarse Fiber Disc - 66254400698 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Discs - 2566113 - RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 1 # or Microns
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details