Walter Surface Technologies Cleaning and Sanding FX™ Wheels

Description
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life Resists loading even when used on soft metals Use on edge-narrow contact area for max pressure Applications Can replace wire brushes Remove paint, coating, rust and scale Straight grinders, portable drills, angle grinders
Description
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life Resists loading even when used on soft metals Use on edge-narrow contact area for max pressure Applications Can replace wire brushes Remove paint, coating, rust and scale Straight grinders, portable drills, angle grinders

Suppliers

Company
Product
Description
Supplier Links
Cleaning and Sanding FX™ Wheels -  - Walter Surface Technologies
Windsor, CT, USA
Cleaning and Sanding FX™ Wheels
Cleaning and Sanding FX™ Wheels
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life Resists loading even when used on soft metals Use on edge-narrow contact area for max pressure Applications Can replace wire brushes Remove paint, coating, rust and scale Straight grinders, portable drills, angle grinders

FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications.

Features

  • Excellent wheel life
  • Resists loading even when used on soft metals
  • Use on edge-narrow contact area for max pressure

Applications

  • Can replace wire brushes
  • Remove paint, coating, rust and scale
  • Straight grinders, portable drills, angle grinders
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Abrasive Discs
Product Name Cleaning and Sanding FX™ Wheels
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 4199902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 13.98 inch (355 mm)
Bore / Shank 1.000 inch (25.4 mm)
View Details
Merit Zirc Plus ZA Coarse TP (Type I) Quick-Change Cloth Disc - 08834167023 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742038-6-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Discs For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 1.00 to 8.00 inch (25.4 to 203 mm)
Type Silicon Carbide
View Details