Norton SG Blaze F98No Fiber Disc
100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to significantly increase cut rate and life over competitive blended/low-ratio ceramic alumina discs
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Abrasive Discs | Abrasive Discs |
| Product Number | 69957398010 | 69957398010 |
| Product Name | Norton SG Blaze F98No Fiber Disc | Norton Blaze CA Coarse Fiber Disc - 69957398010 |
| Disc / Backing Type | Fibre | Fibre |
| Applications & Materials Abraded | Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys | Dry Grinding or Sanding |
| Mounting | Bore or Center Mount | |
| Features | Anti-loading or Lubricated; Supersize; Closed | Closed |
| Outer / OD | 7.00 inch (178 mm) |