Versatile, multi-purpose aluminum oxide abrasive provides consistent performance on numerous materials and small jobs
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Abrasive Discs | Abrasive Discs |
| Product Number | 66623357276 | 66623357276 |
| Product Name | Merit® A/O Fibre | Norton Metal AO Coarse Fiber Disc - 66623357276 |
| Disc / Backing Type | Fibre | Fibre |
| Applications & Materials Abraded | Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld | Dry Grinding or Sanding |
| Mounting | Bore or Center Mount | |
| Features | Closed | Closed |
| Outer / OD | 5.00 inch (127 mm) |