High-performance zirconia alumina abrasive blend provides 15% faster cut and longer life with less power draw than conventional zirconia discs
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66623377289 |
| Product Name | Norton BlueFire ZA Coarse Grit Fiber Disc |
| Disc / Backing Type | Fibre |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking |
| Mounting | PSA or Adhesive |
| Features | Closed |