Norton Abrasives Merit Surface Prep Fine Surface Conditioning Disc 66623340097

Description
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Request a Quote
Description
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit Surface Prep Fine Surface Conditioning Disc - 66623340097 - Norton Abrasives
Worcester, MA, USA
Merit Surface Prep Fine Surface Conditioning Disc
66623340097
Merit Surface Prep Fine Surface Conditioning Disc 66623340097
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications

Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations.

Features

  • New resin system, aerospace-tailored
  • Proprietary new coating method
  • Extended form holding
  • Improved hook and loop backing

Benefits

  • Smear-free, even on high nickel content alloys
  • Will not load on aluminum and soft metals, as competitive products can
  • Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products
  • Lowest total cost of consumable tooling per workpiece
  • Will not fly off rotary sanders, as competitive products do
  • Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Discs
Product Number 66623340097
Product Name Merit Surface Prep Fine Surface Conditioning Disc
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton AO Coarse Fiber Disc - 66254400705 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 7.00 inch (178 mm)
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660768190 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Norton Metal A Type 01/41 Small Diameter Cut-Off Wheel >3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660701912 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details