Versatile aluminum oxide abrasive for aggressive cut and longer life than competitive aluminum oxide discs
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 69957399615 |
| Product Name | Merit AO Coarse Grit TS (Type II) Quick-Change Fiber Disc |
| Disc / Backing Type | Cloth |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking |
| Mounting | QuickChange |
| Features | Closed |