Quality ceramic alumina abrasive for faster, cooler cutting
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Abrasive Discs | Abrasive Discs |
| Product Number | 66623355578 | 66623355578 |
| Product Name | Merit® Ceramic Fibre | Merit CA Coarse Fiber Disc - 66623355578 |
| Disc / Backing Type | Fibre | Fibre |
| Applications & Materials Abraded | Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld | Dry Grinding or Sanding |
| Mounting | Bore or Center Mount | |
| Features | Closed | Closed |
| Outer / OD | 7.00 inch (178 mm) |