Dynabrade, Inc. Dynabrade Stainless Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78884 78884

Description
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.
Description
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Stainless Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78884 - 616026-78884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Stainless Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78884
616026-78884
Dynabrade Stainless Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78884 616026-78884
Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for the bristles which are 0.02 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78884
Product Name Dynabrade Stainless Steel Wheel Brush 0.02 in Bristle Diameter - Arbor Attachment - 4 in Outside Diameter - 78884
Brush Filament / Fill Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2125441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
3/4" x 1/4" HP .014 Carbon Crimp Wire End Brush - DW49001 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushes, Crimped - 743104-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 20000 rpm
Applications Dry
View Details