Dynabrade, Inc. Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 4 in Outside Diameter - 78880 78880

Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.
Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 4 in Outside Diameter - 78880 - 616026-78880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 4 in Outside Diameter - 78880
616026-78880
Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 4 in Outside Diameter - 78880 616026-78880
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78880
Product Name Dynabrade Steel Wheel Brush 0.014 in Bristle Diameter - Shank Attachment - 4 in Outside Diameter - 78880
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.7480 inch (19 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Tank Brush - 7400 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
View Details
Dual Manufacturing Co., Inc.
View Details