Dynabrade, Inc. Dynabrade Wheel Brush - 4 in Outside Diameter - 92245 92245

Description
Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.
Description
Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Wheel Brush - 4 in Outside Diameter - 92245 - 616026-92245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Wheel Brush - 4 in Outside Diameter - 92245
616026-92245
Dynabrade Wheel Brush - 4 in Outside Diameter - 92245 616026-92245
Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.

Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-92245
Product Name Dynabrade Wheel Brush - 4 in Outside Diameter - 92245
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2526581 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
3" x 5/8"-11 XP .014 Carbon Crimp Wire Cup Brush - DW49150 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743203-4B - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details