Dynabrade, Inc. Dynabrade Wheel Brush - 4 in Outside Diameter - 92248 92248

Description
Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.
Description
Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Wheel Brush - 4 in Outside Diameter - 92248 - 616026-92248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Wheel Brush - 4 in Outside Diameter - 92248
616026-92248
Dynabrade Wheel Brush - 4 in Outside Diameter - 92248 616026-92248
Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.

Dynabrade wheel brush is measured using outside diameter (OD), with the OD being 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-92248
Product Name Dynabrade Wheel Brush - 4 in Outside Diameter - 92248
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.5000 inch (12.7 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
1" x 1/4" HP .014 Carbon Crimp Wire End Brush - DW4901 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushes, Crimped - 743103-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 22000 rpm
Applications Dry
View Details