Makita USA, Inc. GA7020 - 7" Angle Grinder GA7020

Description
Powerful 15.0 AMP Motor Delivers 8,500 RPM Powerful 15.0 AMP motor delivers 8,500 RPM for fast material removal Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Ergonomic soft grip provides increased comfort on the job Protective zig-zag varnish seals the armature from dust and debris for longer tool life AC/DC switch for use with alternative power source Vibration-absorbing side handle for comfortable work Large rubber tool rest for added convenience Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 7" Grinding Wheel (741413-3) Side Handle (152539-0) Wheel Guard (122767-1) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)
Description
Powerful 15.0 AMP Motor Delivers 8,500 RPM Powerful 15.0 AMP motor delivers 8,500 RPM for fast material removal Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Ergonomic soft grip provides increased comfort on the job Protective zig-zag varnish seals the armature from dust and debris for longer tool life AC/DC switch for use with alternative power source Vibration-absorbing side handle for comfortable work Large rubber tool rest for added convenience Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 7" Grinding Wheel (741413-3) Side Handle (152539-0) Wheel Guard (122767-1) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)

Suppliers

Company
Product
Description
Supplier Links
GA7020 - 7" Angle Grinder - GA7020 - Makita USA, Inc.
La Mirada, CA, USA
GA7020 - 7" Angle Grinder
GA7020
GA7020 - 7" Angle Grinder GA7020
Powerful 15.0 AMP Motor Delivers 8,500 RPM Powerful 15.0 AMP motor delivers 8,500 RPM for fast material removal Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Ergonomic soft grip provides increased comfort on the job Protective zig-zag varnish seals the armature from dust and debris for longer tool life AC/DC switch for use with alternative power source Vibration-absorbing side handle for comfortable work Large rubber tool rest for added convenience Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 7" Grinding Wheel (741413-3) Side Handle (152539-0) Wheel Guard (122767-1) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)

Powerful 15.0 AMP Motor Delivers 8,500 RPM

  • Powerful 15.0 AMP motor delivers 8,500 RPM for fast material removal
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Ergonomic soft grip provides increased comfort on the job
  • Protective zig-zag varnish seals the armature from dust and debris for longer tool life
  • AC/DC switch for use with alternative power source
  • Vibration-absorbing side handle for comfortable work
  • Large rubber tool rest for added convenience
  • Ideal for welders, fabricators, masons, maintenance/repair and more
INCLUDES:
  • 7" Grinding Wheel (741413-3)
  • Side Handle (152539-0)
  • Wheel Guard (122767-1)
  • Inner Flange (224317-9)
  • Lock Nut (193465-4)
  • Lock Nut Wrench (782412-6)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number GA7020
Product Name GA7020 - 7" Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Vertical Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 6600 to 8500 rpm
View Details
GA9040S - 9" Angle Grinder - GA9040S - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details