Makita USA, Inc. 9565PC - 5" Paddle Switch Angle Grinder 9565PC

Description
Powerful 13.0 AMP Motor Delivers More Output Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers more output for increased performance Electronic speed control maintains constant speed under load Soft start feature for smooth start-ups Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Large paddle switch for comfortable operation "Tool-less" wheel guard adjustment for easy clamping Refined design at only 5.3 lbs. for reduced operator fatigue Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 5" Grinding Wheel (741407-8-1) Side Handle (153489-2) Wheel Guard (135108-2) Inner Flange (224399-1) Lock Nut (193465-4) Lock Nut Wrench (782424-9)
Description
Powerful 13.0 AMP Motor Delivers More Output Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers more output for increased performance Electronic speed control maintains constant speed under load Soft start feature for smooth start-ups Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Large paddle switch for comfortable operation "Tool-less" wheel guard adjustment for easy clamping Refined design at only 5.3 lbs. for reduced operator fatigue Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 5" Grinding Wheel (741407-8-1) Side Handle (153489-2) Wheel Guard (135108-2) Inner Flange (224399-1) Lock Nut (193465-4) Lock Nut Wrench (782424-9)

Suppliers

Company
Product
Description
Supplier Links
9565PC - 5" Paddle Switch Angle Grinder - 9565PC - Makita USA, Inc.
La Mirada, CA, USA
9565PC - 5" Paddle Switch Angle Grinder
9565PC
9565PC - 5" Paddle Switch Angle Grinder 9565PC
Powerful 13.0 AMP Motor Delivers More Output Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers more output for increased performance Electronic speed control maintains constant speed under load Soft start feature for smooth start-ups Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Large paddle switch for comfortable operation "Tool-less" wheel guard adjustment for easy clamping Refined design at only 5.3 lbs. for reduced operator fatigue Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 5" Grinding Wheel (741407-8-1) Side Handle (153489-2) Wheel Guard (135108-2) Inner Flange (224399-1) Lock Nut (193465-4) Lock Nut Wrench (782424-9)

Powerful 13.0 AMP Motor Delivers More Output

  • Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding
  • Powerful 13.0 AMP motor delivers more output for increased performance
  • Electronic speed control maintains constant speed under load
  • Soft start feature for smooth start-ups
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Large paddle switch for comfortable operation
  • "Tool-less" wheel guard adjustment for easy clamping
  • Refined design at only 5.3 lbs. for reduced operator fatigue
  • Ideal for welders, fabricators, masons, maintenance/repair and more
INCLUDES:
  • 5" Grinding Wheel (741407-8-1)
  • Side Handle (153489-2)
  • Wheel Guard (135108-2)
  • Inner Flange (224399-1)
  • Lock Nut (193465-4)
  • Lock Nut Wrench (782424-9)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number 9565PC
Product Name 9565PC - 5" Paddle Switch Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GD0601 - 1/4" Die Grinder - GD0601 - Makita USA, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 25000 rpm
View Details
Platen Grinder - PG1232 - LS Industries
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint
View Details