Makita USA, Inc. GA9020 - 9" Angle Grinder GA9020

Description
Protective Zig-Zag Varnish Seals Armature 15.0 AMP motor delivers more output for increased performance 6,000 RPM for fast material removal Protective zig-zag varnish seals the armature from dust and debris for longer tool life Large rubber tool rest protects work piece from scratches Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Rotatable gear housing can be positioned for multiple applications AC/DC switch for use with alternative power source Side handle can be installed on either side of the tool Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 9" Grinding Wheel Side Handle (152539-0) Wheel Guard (122768-9) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)
Description
Protective Zig-Zag Varnish Seals Armature 15.0 AMP motor delivers more output for increased performance 6,000 RPM for fast material removal Protective zig-zag varnish seals the armature from dust and debris for longer tool life Large rubber tool rest protects work piece from scratches Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Rotatable gear housing can be positioned for multiple applications AC/DC switch for use with alternative power source Side handle can be installed on either side of the tool Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 9" Grinding Wheel Side Handle (152539-0) Wheel Guard (122768-9) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)

Suppliers

Company
Product
Description
Supplier Links
GA9020 - 9" Angle Grinder - GA9020 - Makita USA, Inc.
La Mirada, CA, USA
GA9020 - 9" Angle Grinder
GA9020
GA9020 - 9" Angle Grinder GA9020
Protective Zig-Zag Varnish Seals Armature 15.0 AMP motor delivers more output for increased performance 6,000 RPM for fast material removal Protective zig-zag varnish seals the armature from dust and debris for longer tool life Large rubber tool rest protects work piece from scratches Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Rotatable gear housing can be positioned for multiple applications AC/DC switch for use with alternative power source Side handle can be installed on either side of the tool Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 9" Grinding Wheel Side Handle (152539-0) Wheel Guard (122768-9) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)

Protective Zig-Zag Varnish Seals Armature

  • 15.0 AMP motor delivers more output for increased performance
  • 6,000 RPM for fast material removal
  • Protective zig-zag varnish seals the armature from dust and debris for longer tool life
  • Large rubber tool rest protects work piece from scratches
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Rotatable gear housing can be positioned for multiple applications
  • AC/DC switch for use with alternative power source
  • Side handle can be installed on either side of the tool
  • Ideal for welders, fabricators, masons, maintenance/repair and more
INCLUDES:
  • 9" Grinding Wheel
  • Side Handle (152539-0)
  • Wheel Guard (122768-9)
  • Inner Flange (224317-9)
  • Lock Nut (193465-4)
  • Lock Nut Wrench (782412-6)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number GA9020
Product Name GA9020 - 9" Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
MIDAS Series CNC Grinder - Model 124 - Weldon Solutions
Specs
Type Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details