Makita USA, Inc. 9005B - 5" Angle Grinder 9005B

Description
Jobsite Proven for Over 20 Years Powerful 9.0 AMP motor Lightweight (6.6 lbs.) for high production work with less fatigue Lock-on button for continuous operation Side handle can be installed on either side of the tool All-ball bearing construction for longer tool life Spindle lock for easy wheel changes AC/DC for use with alternative power source Standard 5/8" x 11 UNC spindle Double insulated INCLUDES: 1 ea. Grinding Wheel (741407-8-1) Wheel Guard (135040-0) Side Handle (152492-0) Inner Flange (224378-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6) Spindle Washer (261039-0)
Description
Jobsite Proven for Over 20 Years Powerful 9.0 AMP motor Lightweight (6.6 lbs.) for high production work with less fatigue Lock-on button for continuous operation Side handle can be installed on either side of the tool All-ball bearing construction for longer tool life Spindle lock for easy wheel changes AC/DC for use with alternative power source Standard 5/8" x 11 UNC spindle Double insulated INCLUDES: 1 ea. Grinding Wheel (741407-8-1) Wheel Guard (135040-0) Side Handle (152492-0) Inner Flange (224378-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6) Spindle Washer (261039-0)

Suppliers

Company
Product
Description
Supplier Links
9005B - 5" Angle Grinder - 9005B - Makita USA, Inc.
La Mirada, CA, USA
9005B - 5" Angle Grinder
9005B
9005B - 5" Angle Grinder 9005B
Jobsite Proven for Over 20 Years Powerful 9.0 AMP motor Lightweight (6.6 lbs.) for high production work with less fatigue Lock-on button for continuous operation Side handle can be installed on either side of the tool All-ball bearing construction for longer tool life Spindle lock for easy wheel changes AC/DC for use with alternative power source Standard 5/8" x 11 UNC spindle Double insulated INCLUDES: 1 ea. Grinding Wheel (741407-8-1) Wheel Guard (135040-0) Side Handle (152492-0) Inner Flange (224378-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6) Spindle Washer (261039-0)

Jobsite Proven for Over 20 Years

  • Powerful 9.0 AMP motor
  • Lightweight (6.6 lbs.) for high production work with less fatigue
  • Lock-on button for continuous operation
  • Side handle can be installed on either side of the tool
  • All-ball bearing construction for longer tool life
  • Spindle lock for easy wheel changes
  • AC/DC for use with alternative power source
  • Standard 5/8" x 11 UNC spindle
  • Double insulated
INCLUDES:
  • 1 ea. Grinding Wheel (741407-8-1)
  • Wheel Guard (135040-0)
  • Side Handle (152492-0)
  • Inner Flange (224378-9)
  • Lock Nut (193465-4)
  • Lock Nut Wrench (782412-6)
  • Spindle Washer (261039-0)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number 9005B
Product Name 9005B - 5" Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7031Y - 7" Angle Grinder - GA7031Y - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8500 rpm
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details