Makita USA, Inc. GA4030K - 4" Angle Grinder GA4030K

Description
Small Diameter Barrel Grip (Only 2-1/4") Powerful 6.0 AMP motor delivers 11,000 RPM for the most demanding applications Small diameter barrel grip (only 2-1/4") for added comfort Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Refined design at only 3.7 lbs. for reduced operator fatigue All-ball bearing design and metal gear housing for added durability Externally accessible brushes for greater serviceability Protective zig-zag varnish seals the armature from dust and debris for longer tool life Machined bevel gears provide up to 2x longer service life than previous models Side handle is positioned at an increased 20° angle for added comfort and control Ideal for welders, fabricators, masons, maintenance/repair and more Also available as model GA4030, without case - UPC Code 088381-096850 INCLUDES: 4" Grinding Wheel (741402-B-25) Wheel Guard (135238-9) Lock Nut (194608-1) Lock Nut Wrench (782420-7) Side Handle (153504-2) Inner Flange (224377-1) Tool Case (GA4030K only)
Description
Small Diameter Barrel Grip (Only 2-1/4") Powerful 6.0 AMP motor delivers 11,000 RPM for the most demanding applications Small diameter barrel grip (only 2-1/4") for added comfort Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Refined design at only 3.7 lbs. for reduced operator fatigue All-ball bearing design and metal gear housing for added durability Externally accessible brushes for greater serviceability Protective zig-zag varnish seals the armature from dust and debris for longer tool life Machined bevel gears provide up to 2x longer service life than previous models Side handle is positioned at an increased 20° angle for added comfort and control Ideal for welders, fabricators, masons, maintenance/repair and more Also available as model GA4030, without case - UPC Code 088381-096850 INCLUDES: 4" Grinding Wheel (741402-B-25) Wheel Guard (135238-9) Lock Nut (194608-1) Lock Nut Wrench (782420-7) Side Handle (153504-2) Inner Flange (224377-1) Tool Case (GA4030K only)

Suppliers

Company
Product
Description
Supplier Links
GA4030K - 4" Angle Grinder - GA4030K - Makita USA, Inc.
La Mirada, CA, USA
GA4030K - 4" Angle Grinder
GA4030K
GA4030K - 4" Angle Grinder GA4030K
Small Diameter Barrel Grip (Only 2-1/4") Powerful 6.0 AMP motor delivers 11,000 RPM for the most demanding applications Small diameter barrel grip (only 2-1/4") for added comfort Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Refined design at only 3.7 lbs. for reduced operator fatigue All-ball bearing design and metal gear housing for added durability Externally accessible brushes for greater serviceability Protective zig-zag varnish seals the armature from dust and debris for longer tool life Machined bevel gears provide up to 2x longer service life than previous models Side handle is positioned at an increased 20° angle for added comfort and control Ideal for welders, fabricators, masons, maintenance/repair and more Also available as model GA4030, without case - UPC Code 088381-096850 INCLUDES: 4" Grinding Wheel (741402-B-25) Wheel Guard (135238-9) Lock Nut (194608-1) Lock Nut Wrench (782420-7) Side Handle (153504-2) Inner Flange (224377-1) Tool Case (GA4030K only)

Small Diameter Barrel Grip (Only 2-1/4")

  • Powerful 6.0 AMP motor delivers 11,000 RPM for the most demanding applications
  • Small diameter barrel grip (only 2-1/4") for added comfort
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Refined design at only 3.7 lbs. for reduced operator fatigue
  • All-ball bearing design and metal gear housing for added durability
  • Externally accessible brushes for greater serviceability
  • Protective zig-zag varnish seals the armature from dust and debris for longer tool life
  • Machined bevel gears provide up to 2x longer service life than previous models
  • Side handle is positioned at an increased 20° angle for added comfort and control
  • Ideal for welders, fabricators, masons, maintenance/repair and more
  • Also available as model GA4030, without case - UPC Code 088381-096850
INCLUDES:
  • 4" Grinding Wheel (741402-B-25)
  • Wheel Guard (135238-9)
  • Lock Nut (194608-1)
  • Lock Nut Wrench (782420-7)
  • Side Handle (153504-2)
  • Inner Flange (224377-1)
  • Tool Case (GA4030K only)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number GA4030K
Product Name GA4030K - 4" Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Punch and Die Grinder - MINI - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener; Mini Punch & Die Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Sharpen Turret Press Tooling
View Details
Double Disk Grinder - DD-7 - Glebar Company Inc.
Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Double Sided (Double Disc); Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Brakes / Clutches; Flywheels; Metal; Wet Grinding (optional feature)
View Details