Makita USA, Inc. GA7040S - 7" Angle Grinder GA7040S

Description
Soft Start - 8,000 RPM for Faster Material Removal Powerful 15.0 AMP motor delivers 8,000 RPM for fast material removal Soft start feature for smooth start-ups "Tool-less" wheel guard adjustment for easy clamping Rotatable rear handle can be positioned for multiple applications Rugged all metal gear housing for added protection Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Protective zig-zag varnish seals the armature from dust and debris for longer tool life Low vibration rear handle with soft grip for more comfort and control Ideal for welders, stone finishers, masons, fabricators and more INCLUDES: 7" Grinding Wheel (741413-3) Side Handle (152539-0) Wheel Guard (122767-1) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)
Description
Soft Start - 8,000 RPM for Faster Material Removal Powerful 15.0 AMP motor delivers 8,000 RPM for fast material removal Soft start feature for smooth start-ups "Tool-less" wheel guard adjustment for easy clamping Rotatable rear handle can be positioned for multiple applications Rugged all metal gear housing for added protection Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Protective zig-zag varnish seals the armature from dust and debris for longer tool life Low vibration rear handle with soft grip for more comfort and control Ideal for welders, stone finishers, masons, fabricators and more INCLUDES: 7" Grinding Wheel (741413-3) Side Handle (152539-0) Wheel Guard (122767-1) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)

Suppliers

Company
Product
Description
Supplier Links
GA7040S - 7" Angle Grinder - GA7040S - Makita USA, Inc.
La Mirada, CA, USA
GA7040S - 7" Angle Grinder
GA7040S
GA7040S - 7" Angle Grinder GA7040S
Soft Start - 8,000 RPM for Faster Material Removal Powerful 15.0 AMP motor delivers 8,000 RPM for fast material removal Soft start feature for smooth start-ups "Tool-less" wheel guard adjustment for easy clamping Rotatable rear handle can be positioned for multiple applications Rugged all metal gear housing for added protection Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Protective zig-zag varnish seals the armature from dust and debris for longer tool life Low vibration rear handle with soft grip for more comfort and control Ideal for welders, stone finishers, masons, fabricators and more INCLUDES: 7" Grinding Wheel (741413-3) Side Handle (152539-0) Wheel Guard (122767-1) Inner Flange (224317-9) Lock Nut (193465-4) Lock Nut Wrench (782412-6)

Soft Start - 8,000 RPM for Faster Material Removal

  • Powerful 15.0 AMP motor delivers 8,000 RPM for fast material removal
  • Soft start feature for smooth start-ups
  • "Tool-less" wheel guard adjustment for easy clamping
  • Rotatable rear handle can be positioned for multiple applications
  • Rugged all metal gear housing for added protection
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Protective zig-zag varnish seals the armature from dust and debris for longer tool life
  • Low vibration rear handle with soft grip for more comfort and control
  • Ideal for welders, stone finishers, masons, fabricators and more
INCLUDES:
  • 7" Grinding Wheel (741413-3)
  • Side Handle (152539-0)
  • Wheel Guard (122767-1)
  • Inner Flange (224317-9)
  • Lock Nut (193465-4)
  • Lock Nut Wrench (782412-6)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number GA7040S
Product Name GA7040S - 7" Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2501729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
Mikrosa - KRONOS S 250 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - UGC CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Thread Grinding; Surface; Universal (ID/OD)
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details