Makita USA, Inc. 9565CV - 5" Angle Grinder 9565CV

Description
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Variable speed control dial enables user to match the speed to the application Powerful 12.0 AMP motor for increased output power in a more compact tool (5.2 lbs.) Soft start feature for smooth start-ups Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Electronic speed control maintains constant speed under load Larger and improved carbon brush material for longer tool life "Tool-less" wheel guard adjustment for easy clamping INCLUDES: 5" Grinding Wheel (741407-8-1) Lock Nut Wrench (782412-6) Side Handle (153489-2) Lock Nut (193465-4) Inner Flange (224378-9) Wheel Guard (135108-2)
Description
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Variable speed control dial enables user to match the speed to the application Powerful 12.0 AMP motor for increased output power in a more compact tool (5.2 lbs.) Soft start feature for smooth start-ups Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Electronic speed control maintains constant speed under load Larger and improved carbon brush material for longer tool life "Tool-less" wheel guard adjustment for easy clamping INCLUDES: 5" Grinding Wheel (741407-8-1) Lock Nut Wrench (782412-6) Side Handle (153489-2) Lock Nut (193465-4) Inner Flange (224378-9) Wheel Guard (135108-2)

Suppliers

Company
Product
Description
Supplier Links
9565CV - 5" Angle Grinder - 9565CV - Makita USA, Inc.
La Mirada, CA, USA
9565CV - 5" Angle Grinder
9565CV
9565CV - 5" Angle Grinder 9565CV
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Variable speed control dial enables user to match the speed to the application Powerful 12.0 AMP motor for increased output power in a more compact tool (5.2 lbs.) Soft start feature for smooth start-ups Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Electronic speed control maintains constant speed under load Larger and improved carbon brush material for longer tool life "Tool-less" wheel guard adjustment for easy clamping INCLUDES: 5" Grinding Wheel (741407-8-1) Lock Nut Wrench (782412-6) Side Handle (153489-2) Lock Nut (193465-4) Inner Flange (224378-9) Wheel Guard (135108-2)

Super Joint System (SJS) Helps Prevent Gear Damage

  • Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding
  • Variable speed control dial enables user to match the speed to the application
  • Powerful 12.0 AMP motor for increased output power in a more compact tool (5.2 lbs.)
  • Soft start feature for smooth start-ups
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Electronic speed control maintains constant speed under load
  • Larger and improved carbon brush material for longer tool life
  • "Tool-less" wheel guard adjustment for easy clamping
INCLUDES:
  • 5" Grinding Wheel (741407-8-1)
  • Lock Nut Wrench (782412-6)
  • Side Handle (153489-2)
  • Lock Nut (193465-4)
  • Inner Flange (224378-9)
  • Wheel Guard (135108-2)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number 9565CV
Product Name 9565CV - 5" Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 12000 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinding Machines (exhaust air to front) -  - Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 17000 to 30000 rpm
View Details
GA4030K - 4" Angle Grinder - GA4030K - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details