Makita USA, Inc. GA6020 - 6" Angle Grinder GA6020

Description
Super Joint System (SJS) Technology Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers 10,000 RPM for the most demanding applications Electric brake for maximum productivity Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Refined design at only 6.7 lbs. for reduced operator fatigue AC/DC switch for use with alternative power source Protective zig-zag varnish seals the armature from dust and debris for longer tool life Externally accessible brushes for greater serviceability Ergonomic soft grip provides increased comfort on the job Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 6" Grinding Wheel (A-80846) Wheel Guard (165488-2) Inner Flange (224361-6) Lock Nut (193465-4) Lock Nut Wrench (782424-9) Side Handle (153504-2)
Description
Super Joint System (SJS) Technology Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers 10,000 RPM for the most demanding applications Electric brake for maximum productivity Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Refined design at only 6.7 lbs. for reduced operator fatigue AC/DC switch for use with alternative power source Protective zig-zag varnish seals the armature from dust and debris for longer tool life Externally accessible brushes for greater serviceability Ergonomic soft grip provides increased comfort on the job Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 6" Grinding Wheel (A-80846) Wheel Guard (165488-2) Inner Flange (224361-6) Lock Nut (193465-4) Lock Nut Wrench (782424-9) Side Handle (153504-2)

Suppliers

Company
Product
Description
Supplier Links
GA6020 - 6" Angle Grinder - GA6020 - Makita USA, Inc.
La Mirada, CA, USA
GA6020 - 6" Angle Grinder
GA6020
GA6020 - 6" Angle Grinder GA6020
Super Joint System (SJS) Technology Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers 10,000 RPM for the most demanding applications Electric brake for maximum productivity Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Refined design at only 6.7 lbs. for reduced operator fatigue AC/DC switch for use with alternative power source Protective zig-zag varnish seals the armature from dust and debris for longer tool life Externally accessible brushes for greater serviceability Ergonomic soft grip provides increased comfort on the job Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 6" Grinding Wheel (A-80846) Wheel Guard (165488-2) Inner Flange (224361-6) Lock Nut (193465-4) Lock Nut Wrench (782424-9) Side Handle (153504-2)

Super Joint System (SJS) Technology Helps Prevent Gear Damage

  • Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding
  • Powerful 10.5 AMP motor delivers 10,000 RPM for the most demanding applications
  • Electric brake for maximum productivity
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Refined design at only 6.7 lbs. for reduced operator fatigue
  • AC/DC switch for use with alternative power source
  • Protective zig-zag varnish seals the armature from dust and debris for longer tool life
  • Externally accessible brushes for greater serviceability
  • Ergonomic soft grip provides increased comfort on the job
  • Ideal for welders, fabricators, masons, maintenance/repair and more
INCLUDES:
  • 6" Grinding Wheel (A-80846)
  • Wheel Guard (165488-2)
  • Inner Flange (224361-6)
  • Lock Nut (193465-4)
  • Lock Nut Wrench (782424-9)
  • Side Handle (153504-2)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number GA6020
Product Name GA6020 - 6" Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2119376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2950 rpm
Power Source Electric Motor
View Details
Studer - S40 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
MIDAS Series CNC Grinder - Model 124 - Weldon Solutions
Specs
Type Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details