Makita USA, Inc. GA5020 - 5" Angle Grinder GA5020

Description
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers more output for increased performance Electric brake for maximum productivity Rotatable gear housing can be positioned every 90° Refined design at only 5.9 lbs. for reduced operator fatigue AC/DC switch for use with alternative power source Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Externally accessible brushes for greater serviceability Ergonomic soft grip provides increased comfort on the job Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 5" Grinding Wheel (741407-8-1) Side Handle (153504-2) Wheel Guard (135108-2) Inner Flange (224399-1) Lock Nut (193465-4) Lock Nut Wrench (782424-9)
Description
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers more output for increased performance Electric brake for maximum productivity Rotatable gear housing can be positioned every 90° Refined design at only 5.9 lbs. for reduced operator fatigue AC/DC switch for use with alternative power source Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Externally accessible brushes for greater serviceability Ergonomic soft grip provides increased comfort on the job Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 5" Grinding Wheel (741407-8-1) Side Handle (153504-2) Wheel Guard (135108-2) Inner Flange (224399-1) Lock Nut (193465-4) Lock Nut Wrench (782424-9)

Suppliers

Company
Product
Description
Supplier Links
GA5020 - 5" Angle Grinder - GA5020 - Makita USA, Inc.
La Mirada, CA, USA
GA5020 - 5" Angle Grinder
GA5020
GA5020 - 5" Angle Grinder GA5020
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers more output for increased performance Electric brake for maximum productivity Rotatable gear housing can be positioned every 90° Refined design at only 5.9 lbs. for reduced operator fatigue AC/DC switch for use with alternative power source Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Externally accessible brushes for greater serviceability Ergonomic soft grip provides increased comfort on the job Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 5" Grinding Wheel (741407-8-1) Side Handle (153504-2) Wheel Guard (135108-2) Inner Flange (224399-1) Lock Nut (193465-4) Lock Nut Wrench (782424-9)

Super Joint System (SJS) Helps Prevent Gear Damage

  • Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding
  • Powerful 10.5 AMP motor delivers more output for increased performance
  • Electric brake for maximum productivity
  • Rotatable gear housing can be positioned every 90°
  • Refined design at only 5.9 lbs. for reduced operator fatigue
  • AC/DC switch for use with alternative power source
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Externally accessible brushes for greater serviceability
  • Ergonomic soft grip provides increased comfort on the job
  • Ideal for welders, fabricators, masons, maintenance/repair and more
INCLUDES:
  • 5" Grinding Wheel (741407-8-1)
  • Side Handle (153504-2)
  • Wheel Guard (135108-2)
  • Inner Flange (224399-1)
  • Lock Nut (193465-4)
  • Lock Nut Wrench (782424-9)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number GA5020
Product Name GA5020 - 5" Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9564P - 4-1/2" Angle Grinder - 9564P - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10500 rpm
View Details
Wet Platen Grinder - PG1232-W - LS Industries
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Floor / Machine Tool
View Details