Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 66
Product Name Notes
10M PTFE COATED TEMP SNSR, 5CM POLY TIP
2-CHNL, -80 TO 300°C FIB OP MNTR
6-CHNL, -80 TO 300°C FIB OP MNTR
8-CHNL, -80 TO 300°C FIB OP MNTR
DIAL THEMOMETER
DIAL THERM 2.5 STEM 1.73HEAD
DIAL THERMOMETER
DIAL THERMOMETERS
FEP COVERED WIRE OVERBRAIRD
FEP COVERED WIRE W/ SS OVERBRAID
FEP COVERED WIRE W/ STAINLESS STEEL OVER
FEP COVERED WIRE W/TCB
FEP COVERED WIRE
FEP INSULATED T/C WIRE
Fiber Optic Sensing: Monitors
Fiber Optic Sensing: Sensors
FISH SPINE INSULATED T/C
FLOW THROUGH SENSOR
Flow Through Temperature Sensor
IEC INSULATED T/C WIRE
INSULATED T/C WIRE
LOW NOISE SUBMINI PROBE W/CAL
LOW NOISE SUBMINI PROBE
PORT 8-CHNL, -80 TO 300°C FIB OP MNTR
RTD EXTENSION CABLE
SPECIAL LIMITS OF ERROR WIRE, SB, 100 FT
T/C EXTENSION CABLE
T/C EXTENSION WIRE
T/C Wire: Medium Temp Wire
Temp Sensor Accessories: Cables and Cabl
Thermocouples: Miscellaneous Other T/C's
Thermocouples: Quick Disconnect T/C's
Thermometers: Dial Thermometers
TWISTED AND SHIELDED T/C WIRE
TYPE K THERMOCOUPLE WIRE IEC COL. 150M

<< Prev Next >>