Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 60 66
Product Name Notes
Env Monitors: Other Environmental Monito
FLEXIBLE SEALED PFA RTD SENSOR + TA4F CO
FLEXIBLE SEALED PFA RTD SENSOR FOR AUDIO
FLEXIBLE SEALED PFA RTD SENSOR W/ 4 PIN
FLEXIBLE SEALED PFA RTD SENSOR W/ ASSEM
FLEXIBLE SEALED PFA RTD SENSOR W/MTP
FLEXIBLE SEALED PFA RTD SENSOR, 1000 OHM
FLEXIBLE SEALED PFA RTD SENSOR
Handle Probe
HANLE PROBE
HERMETICALLY SEALED RTD PROBE 10 M
HERMETICALLY SEALED RTD PROBE 3 M, 1/3DI
HERMETICALLY SEALED RTD PROBE, 1/10DIN
HERMETICALLY SEALED RTD PROBE, W/ SMALL
HERMETICALLY SEALED RTD PROBE
HERMETICALLY SEALED RTD PRODE
HERMETICALLY SEALED TIP T/C - EOL
HERMETICALLY SEALED TIP T/C, 1290 LENGT
HERMETICALLY SEALED TIP T/C, 1476 LENGT
HERMETICALLY SEALED TIP T/C, 1824 LENGT
HERMETICALLY SEALED TIP T/C, 216 LENGTH
HERMETICALLY SEALED TIP T/C, 372 LENGTH
HERMETICALLY SEALED TIP T/C, 600 LENGTH
HERMETICALLY SEALED TIP T/C
HIGH TEMP SURFACE PROBE
IEC QD T/C W/MOLD GREEN CONN
IEC TYPE K MINI T/C GREEN CONN
INTEGRAL HANDLE PROBES
LAB AND TEST THERMOMETER
METRIC PROBE
N TYPE THERMOCOUPLE, 3MM DIAMETER, 600MM
PENETRATION PROBE
QD T/C WITH MOLDED CONNECTOR, 3 LENGTH
QD T/C WITH MOLDED CONNECTOR, LENGTH 12
QD T/C WITH MOLDED CONNECTOR, LENGTH 36
QD T/C WITH MOLDED CONNECTOR
QD THERMOCOUPLE, IEC COLOURS
QUICK DISCONNECT THERMOCOUPLE PROBE ASSE
RTD's: RTD Wire Sensors
SUB MINI MOLDED
SUB MINI TJ W/ MOLDED FITTING
SUBMINI T/C W/ HAND ASSEMBLED CONNECTOR
SUBMINI T/C W/LCP CONNECTOR, METRIC, 100
SUBMINI T/C W/LCP CONNECTOR
SUBMINI T/C W/MOLDED CONNECTOR
TEMPERATURE SENSOR
Thermocouples: Hand Held T/C Probes
Thermocouples: Quick Disconnect T/C's
Thermocouples: T/C Wire Sensors
TYPE K T/C WITH SUPEROMEGACLAD SHEATH
TYPE N T/C WITH SUPEROMEGACLAD SHEATH 1/

<< Prev Next >>