Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 66
Product Name Notes
IEC INSULATED T/C EXT WIRE
INSULATED T/C WIRE W/ INCONEL BRAID
INSULATED T/C WIRE W/SS BRAID
INSULATED T/C WIRE W/TIN COPPER BRAID
INSULATED T/C WIRE
SHIELDED T/C EXTENSION CABLE
T/C EXTENISON WIRE
T/C EXTENSION WIRE W/ SS OVERBRAID
T/C EXTENSION WIRE W/STAINLESS STEEL OVE
T/C EXTENSION WIRE W/TCB
T/C EXTENSION WIRE, SS BRAID
T/C EXTENSION WIRE
T/C Wire: Low Temp Wire
TWISTED AND SHIELDED T/C WIRE W/SST OVER
TWISTED AND SHIELDED T/C WIRE
Twisted/Shielded Thermocouple Wire and E
UL Listed Extension Grade Thermocouple W
UL LISTED,SUBJECT,13,PL TC,300V

<< Prev Next >>